onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP12700BMTTXG

Description
Win Source Part Number: 1126932-NCP12700BMTT XG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz ~ 1MHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 10-WQFN Exposed Pad Supplier Device Package: 10-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP12700BMTTXGTR ,488-NCP12700BMTTXGD KR,488-NCP12700BMTTX GCT,NCP12700BMTTXG-N D Base Product Number: NCP12700
Request a Quote Datasheet
Description
Win Source Part Number: 1126932-NCP12700BMTT XG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz ~ 1MHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 10-WQFN Exposed Pad Supplier Device Package: 10-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP12700BMTTXGTR ,488-NCP12700BMTTXGD KR,488-NCP12700BMTTX GCT,NCP12700BMTTXG-N D Base Product Number: NCP12700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1126932-NCP12700BMTTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1126932-NCP12700BMTTXG
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1126932-NCP12700BMTTXG
Win Source Part Number: 1126932-NCP12700BMTT XG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz ~ 1MHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Package / Case: 10-WQFN Exposed Pad Supplier Device Package: 10-WQFN (4x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP12700BMTTXGTR ,488-NCP12700BMTTXGD KR,488-NCP12700BMTTX GCT,NCP12700BMTTXG-N D Base Product Number: NCP12700

Win Source Part Number: 1126932-NCP12700BMTTXG
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 80%
Frequency - Switching: 100kHz ~ 1MHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Package / Case: 10-WQFN Exposed Pad
Supplier Device Package: 10-WQFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 9V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP12700BMTTXGTR,488-NCP12700BMTTXGDKR,488-NCP12700BMTTXGCT,NCP12700BMTTXG-ND
Base Product Number: NCP12700

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12700BMTTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12700BMTTXG
PMIC - AC DC Converters, Offline Switchers NCP12700BMTTXG
IC OFFLINE SWITCH FLYBACK 10WQFN

IC OFFLINE SWITCH FLYBACK 10WQFN

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP12700BMTTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12700BMTTXG
AC DC Converters, Offline Switches NCP12700BMTTXG
Converter Offline Flyback Topology 100kHz ~ 1MHz 10-WQFN (4x3)

Converter Offline Flyback Topology 100kHz ~ 1MHz 10-WQFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1126932-NCP12700BMTTXG NCP12700BMTTXG NCP12700BMTTXG
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel Other; 10-WQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3AR2280JZ2XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details