Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3 | |
| Converter Offline Buck Topology 60kHz 7-SOIC | |
| Converter Offline Buck Topology 60kHz 8-DIP | |
| Converter Offline Flyback Topology 100kHz 16-SOIC | |
| Converter Offline Flyback Topology 100kHz 8-DIP | |
| Converter Offline Flyback Topology 100kHz PG-DIP-8 | |
| Converter Offline Flyback Topology 100kHz TO-220-5 | |
| Converter Offline Flyback Topology 100kHz ~ 150kHz 16-SO | |
| Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO | |
| Converter Offline Flyback Topology 10kHz ~ 200kHz 16-DIP | |
| Converter Offline Flyback Topology 10kHz ~ 200kHz 8-DIP | |
| Converter Offline Flyback Topology 110kHz ~ 150kHz 16-SO | |
| Converter Offline Flyback Topology 119kHz ~ 159kHz, 110kHz ~ 150kHz 16-SO | |
| Converter Offline Flyback Topology 123kHz 8-SO | |
| Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP | |
| Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C | |
| Converter Offline Flyback Topology 125kHz 16-SO | |
| Converter Offline Flyback Topology 130kHz 8-PDIP | |
| Converter Offline Flyback Topology 130kHz 8-SMD | |
| Converter Offline Flyback Topology 130kHz TO-220-7B | |
| Converter Offline Flyback Topology 132kHz 8-PDIP-B | |
| Converter Offline Flyback Topology 132kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 132kHz SMD-8B | |
| Converter Offline Flyback Topology 132kHz SMD-8C | |
| Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C | |
| Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C | |
| Converter Offline Flyback Topology 132kHz ~ 264kHz SO-8C | |
| Converter Offline Flyback Topology 18.4kHz ~ 24.4kHz TO-220F-7 | |
| Converter Offline Flyback Topology 196kHz 8-SOIC | |
| Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L | |
| Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P | |
| Converter Offline Flyback Topology 20kHz ~ 200kHz 40-HSOP | |
| Converter Offline Flyback Topology 20kHz ~ 50kHz 8-SO | |
| Converter Offline Flyback Topology 21kHz 8-SOIC | |
| Converter Offline Flyback Topology 21kHz TO-220F-7 | |
| Converter Offline Flyback Topology 22.5kHz ~ 50.5kHz 7-SOIC | |
| Converter Offline Flyback Topology 23kHz ~ 52kHz 8-SO | |
| Converter Offline Flyback Topology 24kHz ~ 63kHz 14-SO | |
| Converter Offline Flyback Topology 25.5kHz ~ 128kHz 10-SO | |
| Converter Offline Flyback Topology 250kHz 16-SO | |
| Converter Offline Flyback Topology 25kHz ~ 125kHz 14-SO | |
| Converter Offline Flyback Topology 25kHz ~ 125kHz 16-SO | |
| Converter Offline Flyback Topology 25kHz ~ 132.5kHz 14-SO | |
| Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO | |
| Converter Offline Flyback Topology 25kHz ~ 175kHz 14-SO | |
| Converter Offline Flyback Topology 25kHz ~ 175kHz 8-DIP | |
| Converter Offline Flyback Topology 26.5kHz ~ 118kHz 8-SO | |
| Converter Offline Flyback Topology 26.5kHz ~ 78kHz 8-SO | |
| Converter Offline Flyback Topology 260kHz 8-SOIC | |
| Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74 | |
| Converter Offline Flyback Topology 36kHz ~ 130kHz SC-74 | |
| Converter Offline Flyback Topology 44kHz 8-PDIP | |
| Converter Offline Flyback Topology 44kHz 8-SMD | |
| Converter Offline Flyback Topology 46kHz 8-SOIC | |
| Converter Offline Flyback Topology 525kHz ~ 2.05MHz 16-PDIP | |
| Converter Offline Flyback Topology 525kHz ~ 2.05MHz 16-SOIC | |
| Converter Offline Flyback Topology 6.5kHz ~ 175kHz 8-DIP | |
| Converter Offline Flyback Topology 60kHz ~ 74kHz 8-SIP | |
| Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220-5 | |
| Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L | |
| Converter Offline Flyback Topology 63kHz 8-DIP | |
| Converter Offline Flyback Topology 63kHz 8-SO | |
| Converter Offline Flyback Topology 65kHz 8-DIP | |
| Converter Offline Flyback Topology 65kHz 8-SOIC | |
| Converter Offline Flyback Topology 65kHz SC-74 | |
| Converter Offline Flyback Topology 66.5kHz 8-DIP | |
| Converter Offline Flyback Topology 66.5kHz 8-SO | |
| Converter Offline Flyback Topology 67kHz 8-DIP | |
| Converter Offline Flyback Topology 67kHz TO-220-5 | |
| Converter Offline Flyback Topology 71kHz 10-SO | |
| Converter Offline Flyback Topology 8-DIP | |
| Converter Offline Flyback Topology 8-SIP | |
| Converter Offline Flyback Topology 91.5kHz 8-SO | |
| Converter Offline Flyback Topology STA-10L | |
| Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-PDIP | |
| Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-SOIC | |
| Converter Offline Flyback, Forward Topology 66kHz eSIP-16B | |
| Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C | |
| Converter Offline Flyback, Secondary Side SR Topology 132kHz SO-8C | |
| Converter Offline Half-Bridge Topology 28.3kHz ~ 300kHz 18-SOP | |
| Converter Offline Half-Bridge Topology 31.5kHz ~ 300kHz 18-SOP | |
| Converter Offline Half-Bridge Topology 32kHz ~ 300kHz 18-SOP | |
| Converter Offline Inductorless Topology 8-SOIC | |
| Converter Offline Push-Pull Topology 400kHz 16-PDIP | |
| Converter Offline Push-Pull Topology 400kHz 16-SOIC | |
| Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC | |
| Converter Offline Topology 10-SO | |
| Converter Offline Topology 10kHz ~ 100kHz 16-DIP | |
| Converter Offline Topology 10MHz 10-SO | |
| Converter Offline Topology 16-SO | |
| Converter Offline Topology 20kHz ~ 70kHz SuperSOT™-6 | |
| Converter Offline Topology 21kHz TO-220F-7 | |
| Converter Offline Topology 22kHz TO-3P | |
| Converter Offline Topology 22kHz ~ 70kHz SOT-26 | |
| Converter Offline Topology 62kHz ~ 68kHz 8-SOIC | |
| Converter Offline Topology 62kHz ~ 68kHz SOT-23-6 | |
| Converter Offline Topology 8-SMD | |
| Converter Offline Topology |
| << Prev | Next >> |