onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1 NCP1215ASNT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103641-NCP1215ASNT1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103641-NCP1215ASNT1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1 - 103641-NCP1215ASNT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1
103641-NCP1215ASNT1
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1 103641-NCP1215ASNT1
Manufacturer: ON Semiconductor Win Source Part Number: 103641-NCP1215ASNT1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 103641-NCP1215ASNT1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Supply Voltage - Operating: 9 V to 18 V
Control Operating Temperature: 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1215ASNT1
PMIC - AC DC Converters, Offline Switchers NCP1215ASNT1
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1215ASNT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1215ASNT1
AC DC Converters, Offline Switches NCP1215ASNT1
Converter Offline Flyback Topology 6-TSOP

Converter Offline Flyback Topology 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 103641-NCP1215ASNT1 NCP1215ASNT1 NCP1215ASNT1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details