onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133G NCP1216P133G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790571-NCP1216P133G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1216P133; NCP1216D133R2; NCP1216D133R2G; NCP1216D133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790571-NCP1216P133G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1216P133; NCP1216D133R2; NCP1216D133R2G; NCP1216D133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133G - 790571-NCP1216P133G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133G
790571-NCP1216P133G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133G 790571-NCP1216P133G
Manufacturer: ON Semiconductor Win Source Part Number: 790571-NCP1216P133G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 133kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supply Voltage: 10 V ~ 16 V Family Name: NCP1216 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1216P133; NCP1216D133R2; NCP1216D133R2G; NCP1216D133; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790571-NCP1216P133G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 75%
Frequency - Switching: 133kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Supply Voltage: 10 V ~ 16 V
Family Name: NCP1216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): NCP1216P133; NCP1216D133R2; NCP1216D133R2G; NCP1216D133;
Introduction Date: July 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1216P133G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216P133G
AC DC Converters, Offline Switches NCP1216P133G
Converter Offline Flyback Topology 133kHz 7-PDIP

Converter Offline Flyback Topology 133kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 790571-NCP1216P133G NCP1216P133G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216P133G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11672ASPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers