Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG1844L

Description
Win Source Part Number: 1254085-SG1844L Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L Base Product Number: SG1844
Request a Quote Datasheet
Description
Win Source Part Number: 1254085-SG1844L Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L Base Product Number: SG1844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254085-SG1844L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254085-SG1844L
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254085-SG1844L
Win Source Part Number: 1254085-SG1844L Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L Base Product Number: SG1844

Win Source Part Number: 1254085-SG1844L
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16 V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1844L
Base Product Number: SG1844

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SG1844L - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SG1844L
PMIC - AC DC Converters, Offline Switchers SG1844L
IC OFFLINE SWITCH 20CLCC

IC OFFLINE SWITCH 20CLCC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SG1844L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG1844L
AC DC Converters, Offline Switches SG1844L
Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)

Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254085-SG1844L SG1844L SG1844L
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube Other; 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780BZ - ICE5BR4780BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details