onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCV1063AD100R2G

Description
Win Source Part Number: 1354694-NCV1063AD100 R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV1063 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 17.1 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 8.4V ~ 9.5V Topology: Boost, Buck, Flyback, Forward Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 670V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet
Description
Win Source Part Number: 1354694-NCV1063AD100 R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV1063 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 17.1 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 8.4V ~ 9.5V Topology: Boost, Buck, Flyback, Forward Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 670V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1354694-NCV1063AD100R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1354694-NCV1063AD100R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1354694-NCV1063AD100R2G
Win Source Part Number: 1354694-NCV1063AD100 R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: NCV1063 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 17.1 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 8.4V ~ 9.5V Topology: Boost, Buck, Flyback, Forward Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 670V Voltage - Start Up: 9 V Duty Cycle: 66%

Win Source Part Number: 1354694-NCV1063AD100R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NCV1063
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 17.1 W
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 8.4V ~ 9.5V
Topology: Boost, Buck, Flyback, Forward
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit
Frequency - Switching: 100kHz
Output Isolation: Either
Voltage - Breakdown: 670V
Voltage - Start Up: 9 V
Duty Cycle: 66%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCV1063AD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1063AD100R2G
AC DC Converters, Offline Switches NCV1063AD100R2G
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 16-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCV1063AD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCV1063AD100R2G
PMIC - AC DC Converters, Offline Switchers NCV1063AD100R2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1354694-NCV1063AD100R2G NCV1063AD100R2G NCV1063AD100R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1080GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 77 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372746-LS10-13B15R3P - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Bulk
Output Power 10 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details