The NCP1399AHDR2G is a high-performance current mode controller designed for half-bridge resonant converters, featuring integrated 600 V gate drivers that simplify layout and reduce the external component count. It operates at frequencies ranging from 20 kHz to 750 kHz and includes a dedicated output for driving a power factor correction (PFC) controller, enhancing efficiency in applications requiring a PFC front stage. This controller incorporates several protection features, including overload protection, over-current protection, brown-out detection, and over-voltage and over-temperature protections, ensuring safe operation across various applications. It also supports skip mode operation for improved light load efficiency and off-mode operation for extremely low no-load consumption. Typical applications for the NCP1399AHDR2G include adapters, offline battery chargers, flat panel display power converters, and power supplies for computing and industrial or medical sources. The device is packaged in a 16-pin SOIC format and is Pb-free, making it suitable for environmentally conscious designs.
Win Source Part Number: 1110313-NCP1399AHDR2
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: NCP1399
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 15.8 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 9.5V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2832-NCP1399AHDR2GTR
Base Product Number: NCP1399
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1110313-NCP1399AHDR2G | NCP1399AHDR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads |