onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1339IDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1317269-NCP1339IDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15 V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1339IDR2G-OS ,ONSONSNCP1339IDR2G Base Product Number: NCP1339 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317269-NCP1339IDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15 V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1339IDR2G-OS ,ONSONSNCP1339IDR2G Base Product Number: NCP1339 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317269-NCP1339IDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317269-NCP1339IDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317269-NCP1339IDR2G
Manufacturer: onsemi Win Source Part Number: 1317269-NCP1339IDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15 V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1339IDR2G-OS ,ONSONSNCP1339IDR2G Base Product Number: NCP1339 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317269-NCP1339IDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15 V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP1339IDR2G-OS,ONSONSNCP1339IDR2G
Base Product Number: NCP1339
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1339IDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1339IDR2G
PMIC - AC DC Converters, Offline Switchers NCP1339IDR2G
IC OFFLINE SWITCH FLYBACK 14SOIC

IC OFFLINE SWITCH FLYBACK 14SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1339IDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1339IDR2G
AC DC Converters, Offline Switches NCP1339IDR2G
Converter Offline Flyback Topology 14-SOIC

Converter Offline Flyback Topology 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317269-NCP1339IDR2G NCP1339IDR2G NCP1339IDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width), 13 Leads SOIC; Other; 14-SOIC (0.154\", 3.90mm Width), 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064006-ICE3B0365JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5090-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP8
Output Voltage -12.5 volts
Input Voltage -113 to -195 volts
View Details