onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G NCP1251ASN65T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059951-NCP1251ASN65T 1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059951-NCP1251ASN65T 1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G - 059951-NCP1251ASN65T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G
059951-NCP1251ASN65T1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G 059951-NCP1251ASN65T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059951-NCP1251ASN65T 1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 6-TSOP Supply Voltage - Operating: 8.8 V to 28 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 059951-NCP1251ASN65T1G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 6-TSOP
Supply Voltage - Operating: 8.8 V to 28 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1251ASN65T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1251ASN65T1G
AC DC Converters, Offline Switches NCP1251ASN65T1G
Converter Offline Flyback Topology 65kHz 6-TSOP

Converter Offline Flyback Topology 65kHz 6-TSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1251ASN65T1G
PMIC - AC DC Converters, Offline Switchers NCP1251ASN65T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 059951-NCP1251ASN65T1G NCP1251ASN65T1G NCP1251ASN65T1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1251ASN65T1G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 - ICE5BR4780AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details