Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605YN PKS605YN

Description
Manufacturer: Power Integrations Win Source Part Number: 792383-PKS605YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 79W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS605 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 792383-PKS605YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 79W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS605 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605YN - 792383-PKS605YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605YN
792383-PKS605YN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605YN 792383-PKS605YN
Manufacturer: Power Integrations Win Source Part Number: 792383-PKS605YN Series: PeakSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-7 (Formed Leads) (6 Leads) Power (Watts): 79W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Part Status: Obsolete(EOL) Family Name: PKS605 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7C Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 792383-PKS605YN
Series: PeakSwitch
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-7 (Formed Leads) (6 Leads)
Power (Watts): 79W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Part Status: Obsolete(EOL)
Family Name: PKS605
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7C
Introduction Date: February 26, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - PKS605YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS605YN
AC DC Converters, Offline Switches PKS605YN
Converter Offline Flyback Topology 277kHz TO-220-7C

Converter Offline Flyback Topology 277kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PKS605YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS605YN
PMIC - AC DC Converters, Offline Switchers PKS605YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 792383-PKS605YN PKS605YN PKS605YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS605YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7 (Formed Leads) (6 Leads) TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details