The NCP1255AD65R2G is a current-mode PWM controller designed for offline power supplies, packaged in a compact SOIC-8 format. It operates with a fixed frequency of 65 kHz, capable of handling supply voltages up to 35 V. The controller features a peak current mode control that allows for transient peak power excursions, increasing the switching frequency to 130 kHz when necessary. Key protective features include adjustable over power protection (OPP), brown-out protection, and a timer-based auto-recovery mechanism for overload and short-circuit conditions. The device also incorporates frequency foldback down to 26 kHz and skip-cycle operation under light load conditions to enhance efficiency. Typical applications for the NCP1255AD65R2G include power supplies for printers and AC-DC adapters for gaming stations, making it suitable for designs requiring robust performance and reliability. The product is Pb-free, aligning with environmental standards.
Converter Offline Topology
Converter Offline Topology
IC OFF-LINE CNTRLR PWM CM 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | NCP1255AD65R2G | NCP1255AD65R2G |
| Product Name | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |