onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G NCP1340B3D1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886880-NCP1340B3D1R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1340B3D1R2GOSCT, NCP1340B3D1R2GOSDKR, NCP1340B3D1R2G-ND, NCP1340B3D1R2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886880-NCP1340B3D1R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1340B3D1R2GOSCT, NCP1340B3D1R2GOSDKR, NCP1340B3D1R2G-ND, NCP1340B3D1R2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G - 886880-NCP1340B3D1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G
886880-NCP1340B3D1R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G 886880-NCP1340B3D1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886880-NCP1340B3D1R2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology - 9-SOIC Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 28V Family Name: NCP1340 Categories: Integrated Circuits (ICs) Case / Package: 9-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1340B3D1R2GOSCT, NCP1340B3D1R2GOSDKR, NCP1340B3D1R2G-ND, NCP1340B3D1R2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886880-NCP1340B3D1R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology - 9-SOIC
Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 28V
Family Name: NCP1340
Categories: Integrated Circuits (ICs)
Case / Package: 9-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1340B3D1R2GOSCT, NCP1340B3D1R2GOSDKR, NCP1340B3D1R2G-ND, NCP1340B3D1R2GOSTR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1340B3D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1340B3D1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1340B3D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1340B3D1R2G
AC DC Converters, Offline Switches NCP1340B3D1R2G
Converter Offline Flyback Topology 9-SOIC

Converter Offline Flyback Topology 9-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886880-NCP1340B3D1R2G NCP1340B3D1R2G NCP1340B3D1R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1340B3D1R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 9-SOIC Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5062A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -113 to -180 volts
View Details
2 suppliers