onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G NCP1351CDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230034-NCP1351CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supply Voltage: 8.9 V ~ 28 V Family Name: NCP1351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): BM1R00014F-E2; VIPer22AS - E; BM1R00142F-E2; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230034-NCP1351CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supply Voltage: 8.9 V ~ 28 V Family Name: NCP1351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): BM1R00014F-E2; VIPer22AS - E; BM1R00142F-E2; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G - 1230034-NCP1351CDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G
1230034-NCP1351CDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G 1230034-NCP1351CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230034-NCP1351CDR2G Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Supply Voltage: 8.9 V ~ 28 V Family Name: NCP1351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): BM1R00014F-E2; VIPer22AS - E; BM1R00142F-E2; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230034-NCP1351CDR2G
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18V
Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit
Supply Voltage: 8.9 V ~ 28 V
Family Name: NCP1351
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BM1R00014F-E2; VIPer22AS - E; BM1R00142F-E2;
Introduction Date: November 14, 2006
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1351CDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1351CDR2G
AC DC Converters, Offline Switches NCP1351CDR2G
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1351CDR2G
PMIC - AC DC Converters, Offline Switchers NCP1351CDR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230034-NCP1351CDR2G NCP1351CDR2G NCP1351CDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351CDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - 1183122-ICE3A3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details