onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G NCP1236AD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081945-NCP1236AD100 R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 9.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081945-NCP1236AD100 R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 9.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G - 1081945-NCP1236AD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G
1081945-NCP1236AD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G 1081945-NCP1236AD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081945-NCP1236AD100 R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 9.5 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081945-NCP1236AD100R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 9.5 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1236AD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1236AD100R2G
IC OFFLINE SWITCH 7SOIC

IC OFFLINE SWITCH 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1236AD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1236AD100R2G
AC DC Converters, Offline Switches NCP1236AD100R2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081945-NCP1236AD100R2G NCP1236AD100R2G NCP1236AD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1236AD100R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details