Manufacturer: Power Integrations
Win Source Part Number: 1089315-PKS604FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 56W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK TO262-7C
IC OFFLINE SWIT OTP OCP HV TO262
Converter Offline Flyback Topology 277kHz TO-262-7C
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 1089315-PKS604FN | PKS604FN | 633-PKS604FN | PKS604FN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604FN | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT OTP OCP HV TO262 | AC DC Converters, Offline Switches |
| Package Type | Other; TO-262-7C | Other; TO-262-7 (Formed Leads), 6 Leads | Other; TO-262-7 (Formed Leads), 6 Leads |