onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1399APDR2G

Description
Win Source Part Number: 972080-NCP1399APDR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: NCP1399 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 9.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1399APDR2GOSDKR,N CP1399APDR2G-ND,NCP1 399APDR2GOSCT,NCP139 9APDR2GOSTR Base Product Number: NCP1399
Request a Quote Datasheet
Description
Win Source Part Number: 972080-NCP1399APDR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: NCP1399 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 9.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1399APDR2GOSDKR,N CP1399APDR2G-ND,NCP1 399APDR2GOSCT,NCP139 9APDR2GOSTR Base Product Number: NCP1399
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 972080-NCP1399APDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
972080-NCP1399APDR2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 972080-NCP1399APDR2G
Win Source Part Number: 972080-NCP1399APDR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: NCP1399 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Supply Voltage - Operating: 9.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1399APDR2GOSDKR,N CP1399APDR2G-ND,NCP1 399APDR2GOSCT,NCP139 9APDR2GOSTR Base Product Number: NCP1399

Win Source Part Number: 972080-NCP1399APDR2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: NCP1399
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 15.8 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Supply Voltage - Operating: 9.5V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1399APDR2GOSDKR,NCP1399APDR2G-ND,NCP1399APDR2GOSCT,NCP1399APDR2GOSTR
Base Product Number: NCP1399

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1399APDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399APDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399APDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1399APDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399APDR2G
AC DC Converters, Offline Switches NCP1399APDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 972080-NCP1399APDR2G NCP1399APDR2G NCP1399APDR2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565XKLA1 - 920745-ICE3B0565XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers