onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCV1397BDR2G

Description
Win Source Part Number: 1345272-NCV1397BDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.5 V Duty Cycle: 50% Frequency - Switching: 60kHz ~ 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) , 15 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1397
Request a Quote Datasheet
Description
Win Source Part Number: 1345272-NCV1397BDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.5 V Duty Cycle: 50% Frequency - Switching: 60kHz ~ 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) , 15 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1397
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1345272-NCV1397BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1345272-NCV1397BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1345272-NCV1397BDR2G
Win Source Part Number: 1345272-NCV1397BDR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.5 V Duty Cycle: 50% Frequency - Switching: 60kHz ~ 500kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) , 15 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1397

Win Source Part Number: 1345272-NCV1397BDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 10.5 V
Duty Cycle: 50%
Frequency - Switching: 60kHz ~ 500kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width) , 15 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV1397

Buy Now Datasheet
AC DC Converters, Offline Switches - NCV1397BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1397BDR2G
AC DC Converters, Offline Switches NCV1397BDR2G
Converter Offline Half-Bridge Topology 60kHz ~ 500kHz 16-SOIC

Converter Offline Half-Bridge Topology 60kHz ~ 500kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCV1397BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCV1397BDR2G
PMIC - AC DC Converters, Offline Switchers NCV1397BDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1345272-NCV1397BDR2G NCV1397BDR2G NCV1397BDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 50 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details