The NCV1362ABDR2G is a primary side quasi-resonant flyback controller designed for automotive applications. It features a highly integrated design that eliminates the need for secondary feedback circuitry, allowing for constant voltage and constant current regulation with excellent line and load performance. The controller operates in valley lockout quasi-resonant peak current mode at high loads to enhance efficiency and automatically adjusts the duty cycle at lower loads, entering pulse frequency modulation to maintain output regulation. This device is AEC-Q100 qualified, with a temperature range of -40°C to +125°C and a high-voltage capability of up to 28V. It includes multiple protection features such as output voltage under-voltage and over-voltage protection, cycle-by-cycle peak current limit, and short-circuit protection. The NCV1362ABDR2G is optimized for light load efficiency and has a low start-up current, making it suitable for automotive auxiliary power supplies and on-board chargers. The product is available in a Pb-free SOIC-8 package.
Win Source Part Number: 1372625-NCV1362ABDR2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCV1362
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN, Soft Start
Voltage - Supply (Vcc/Vdd): 6.5V ~ 28V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Frequency - Switching: 1kHz ~ 140kHz
Output Isolation: Isolated
AUTOMOTIVE PRIMARY SIDE PWM CONT
Converter Offline Flyback Topology 1kHz ~ 140kHz 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1372625-NCV1362ABDR2G | NCV1362ABDR2G | NCV1362ABDR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |