onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G NCP1252EDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 715585-NCP1252EDR2G Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 14V Duty Cycle: 45.6% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Switching Frequency: Up to 500kHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 715585-NCP1252EDR2G Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 14V Duty Cycle: 45.6% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Switching Frequency: Up to 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G - 715585-NCP1252EDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G
715585-NCP1252EDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G 715585-NCP1252EDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 715585-NCP1252EDR2G Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 14V Duty Cycle: 45.6% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 9V ~ 28V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Switching Frequency: Up to 500kHz

Manufacturer: ON Semiconductor
Win Source Part Number: 715585-NCP1252EDR2G
Packaging: Tape and Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 14V
Duty Cycle: 45.6%
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 9V ~ 28V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Switching Frequency: Up to 500kHz

Buy Now
AC DC Converters, Offline Switches - NCP1252EDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1252EDR2G
AC DC Converters, Offline Switches NCP1252EDR2G
Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1252EDR2G
PMIC - AC DC Converters, Offline Switchers NCP1252EDR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 715585-NCP1252EDR2G NCP1252EDR2G NCP1252EDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252EDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details