onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP13992AFDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1320599-NCP13992AFDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AFDR2GTR ,NCP13992AFDR2G-ND,4 88-NCP13992AFDR2GCT, 488-NCP13992AFDR2GDK R Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320599-NCP13992AFDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AFDR2GTR ,NCP13992AFDR2G-ND,4 88-NCP13992AFDR2GCT, 488-NCP13992AFDR2GDK R Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320599-NCP13992AFDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320599-NCP13992AFDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320599-NCP13992AFDR2G
Manufacturer: onsemi Win Source Part Number: 1320599-NCP13992AFDR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start, Sync Supplier Device Package: 16-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP13992AFDR2GTR ,NCP13992AFDR2G-ND,4 88-NCP13992AFDR2GCT, 488-NCP13992AFDR2GDK R Base Product Number: NCP13992 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320599-NCP13992AFDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 9 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP13992AFDR2GTR,NCP13992AFDR2G-ND,488-NCP13992AFDR2GCT,488-NCP13992AFDR2GDKR
Base Product Number: NCP13992
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP13992AFDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992AFDR2G
AC DC Converters, Offline Switches NCP13992AFDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992AFDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992AFDR2G
PMIC - AC DC Converters, Offline Switchers NCP13992AFDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320599-NCP13992AFDR2G NCP13992AFDR2G NCP13992AFDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 14 Leads SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE3BS03LJG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 1.50E-4 amps
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters - LM75-20B05 - 877555-LM75-20B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details