onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G NCP1377D1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 092749-NCP1377D1R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 092749-NCP1377D1R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G - 092749-NCP1377D1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G
092749-NCP1377D1R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G 092749-NCP1377D1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 092749-NCP1377D1R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Frequency - Switching: Up to 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 7.5 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 092749-NCP1377D1R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Frequency - Switching: Up to 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 7.5 V to 18 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1377D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1377D1R2G
AC DC Converters, Offline Switches NCP1377D1R2G
Converter Offline Flyback Topology Up to 100kHz 7-SOIC

Converter Offline Flyback Topology Up to 100kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1377D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1377D1R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 092749-NCP1377D1R2G NCP1377D1R2G NCP1377D1R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1377D1R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details