onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1217AP65G

Description
Manufacturer: onsemi Win Source Part Number: 1317261-NCP1217AP65G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supplier Device Package: 7-PDIP Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: NCP1217 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317261-NCP1217AP65G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supplier Device Package: 7-PDIP Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: NCP1217 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317261-NCP1217AP65G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317261-NCP1217AP65G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317261-NCP1217AP65G
Manufacturer: onsemi Win Source Part Number: 1317261-NCP1217AP65G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Supplier Device Package: 7-PDIP Temperature Range - Operating: 0°C ~ 150°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: NCP1217 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317261-NCP1217AP65G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.8 V
Duty Cycle: 46.5%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Supplier Device Package: 7-PDIP
Temperature Range - Operating: 0°C ~ 150°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: NCP1217
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1217AP65G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217AP65G
AC DC Converters, Offline Switches NCP1217AP65G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1217AP65G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1217AP65G
PMIC - AC DC Converters, Offline Switchers NCP1217AP65G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317261-NCP1217AP65G NCP1217AP65G NCP1217AP65G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters - BP5041A15 - 913401-BP5041A15 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details