onsemi AC DC Converters, Offline Switches NCP1246ALD100R2G

Description
Converter Offline Flyback Topology 100kHz 7-SOIC
Description
Converter Offline Flyback Topology 100kHz 7-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1246ALD100R2G is a fixed-frequency current-mode controller designed for flyback converters, operating at a frequency of 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor by activating an internal startup current source during various operational states. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function. This controller offers timer-based overload protection with options for latched or auto-recovery operation. It incorporates frequency foldback and skip mode to enhance efficiency under light load conditions, achieving low standby power consumption of less than 30 mW. The NCP1246ALD100R2G supports a VCC operation up to 28 V and includes features such as internal thermal shutdown, adjustable overpower protection, and frequency modulation to reduce EMI. Typical applications include AC-DC adapters for notebooks, offline battery chargers, and consumer electronic power supplies. The product is packaged in a 7-lead SOIC format and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The NCP1246ALD100R2G is a fixed-frequency current-mode controller designed for flyback converters, operating at a frequency of 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor by activating an internal startup current source during various operational states. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function. This controller offers timer-based overload protection with options for latched or auto-recovery operation. It incorporates frequency foldback and skip mode to enhance efficiency under light load conditions, achieving low standby power consumption of less than 30 mW. The NCP1246ALD100R2G supports a VCC operation up to 28 V and includes features such as internal thermal shutdown, adjustable overpower protection, and frequency modulation to reduce EMI. Typical applications include AC-DC adapters for notebooks, offline battery chargers, and consumer electronic power supplies. The product is packaged in a 7-lead SOIC format and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP1246ALD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1246ALD100R2G
AC DC Converters, Offline Switches NCP1246ALD100R2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1246ALD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1246ALD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1246ALD100R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1246ALD100R2G NCP1246ALD100R2G
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details