onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G NCP1216AP65G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041867-NCP1216AP65G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041867-NCP1216AP65G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G - 041867-NCP1216AP65G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G
041867-NCP1216AP65G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G 041867-NCP1216AP65G
Manufacturer: ON Semiconductor Win Source Part Number: 041867-NCP1216AP65G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041867-NCP1216AP65G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 46.5%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 10 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216AP65G
PMIC - AC DC Converters, Offline Switchers NCP1216AP65G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1216AP65G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216AP65G
AC DC Converters, Offline Switches NCP1216AP65G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 041867-NCP1216AP65G NCP1216AP65G NCP1216AP65G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP65G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD737JR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
DC-DC Converters ICs - 1300858P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 14.5 volts
Input Voltage 26 volts
View Details
4 suppliers