onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1910B100DWR2G

Description
Win Source Part Number: 1081822-NCP1910B100D WR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.4 V Duty Cycle: 97% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Power Good, Soft Start Package / Case: 24-SOIC (0.295", 7.50mm Width), 23 Leads Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC3581DTR; UC3572DTR; UC3573DTR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1910B100DWR2G-ND, NCP1910B100DWR2GOSTR ,NCP1910B100DWR2GOSC T,NCP1910B100DWR2GOS DKR Base Product Number: NCP1910 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081822-NCP1910B100D WR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.4 V Duty Cycle: 97% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Power Good, Soft Start Package / Case: 24-SOIC (0.295", 7.50mm Width), 23 Leads Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC3581DTR; UC3572DTR; UC3573DTR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1910B100DWR2G-ND, NCP1910B100DWR2GOSTR ,NCP1910B100DWR2GOSC T,NCP1910B100DWR2GOS DKR Base Product Number: NCP1910 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1081822-NCP1910B100DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1081822-NCP1910B100DWR2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1081822-NCP1910B100DWR2G
Win Source Part Number: 1081822-NCP1910B100D WR2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 10.4 V Duty Cycle: 97% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Power Good, Soft Start Package / Case: 24-SOIC (0.295", 7.50mm Width), 23 Leads Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC3581DTR; UC3572DTR; UC3573DTR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1910B100DWR2G-ND, NCP1910B100DWR2GOSTR ,NCP1910B100DWR2GOSC T,NCP1910B100DWR2GOS DKR Base Product Number: NCP1910 Product Status: Obsolete

Win Source Part Number: 1081822-NCP1910B100DWR2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 10.4 V
Duty Cycle: 97%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Power Good, Soft Start
Package / Case: 24-SOIC (0.295", 7.50mm Width), 23 Leads
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 9V ~ 20V
Alternative Parts (Cross-Reference): MC33063ADR2G; MC34063ADG; MC34063ADR2G; UCC3581DTR; UC3572DTR; UC3573DTR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1910B100DWR2G-ND,NCP1910B100DWR2GOSTR,NCP1910B100DWR2GOSCT,NCP1910B100DWR2GOSDKR
Base Product Number: NCP1910
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1910B100DWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1910B100DWR2G
PMIC - AC DC Converters, Offline Switchers NCP1910B100DWR2G
IC OFFLINE SW HALF-BRDG 24SOIC

IC OFFLINE SW HALF-BRDG 24SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1910B100DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1910B100DWR2G
AC DC Converters, Offline Switches NCP1910B100DWR2G
Converter Offline Half-Bridge Topology 100kHz 24-SOIC

Converter Offline Half-Bridge Topology 100kHz 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081822-NCP1910B100DWR2G NCP1910B100DWR2G NCP1910B100DWR2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 24-SOIC (0.295\", 7.50mm Width), 23 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5AR2280CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details