onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G NCP1215ASNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122208-NCP1215ASNT1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122208-NCP1215ASNT1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G - 122208-NCP1215ASNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G
122208-NCP1215ASNT1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G 122208-NCP1215ASNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 122208-NCP1215ASNT1G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-TSOP Supply Voltage - Operating: 9 V to 18 V Control Operating Temperature: 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 122208-NCP1215ASNT1G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Supply Voltage - Operating: 9 V to 18 V
Control Operating Temperature: 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1215ASNT1G
PMIC - AC DC Converters, Offline Switchers NCP1215ASNT1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1215ASNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1215ASNT1G
AC DC Converters, Offline Switches NCP1215ASNT1G
Converter Offline Flyback Topology 6-TSOP

Converter Offline Flyback Topology 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 122208-NCP1215ASNT1G NCP1215ASNT1G NCP1215ASNT1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215ASNT1G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 6-TSOP SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details