onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AP100G NCP1217AP100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132140-NCP1217AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132140-NCP1217AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AP100G - 132140-NCP1217AP100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AP100G
132140-NCP1217AP100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AP100G 132140-NCP1217AP100G
Manufacturer: ON Semiconductor Win Source Part Number: 132140-NCP1217AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.8V Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 132140-NCP1217AP100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.8V
Duty Cycle: 46.5%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.6 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1217AP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217AP100G
AC DC Converters, Offline Switches NCP1217AP100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 132140-NCP1217AP100G NCP1217AP100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1217AP100G AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372944-LDE45-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 46 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details