onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G NCP1351DDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209061-NCP1351DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8.9 V to 28 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209061-NCP1351DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8.9 V to 28 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G - 209061-NCP1351DDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G
209061-NCP1351DDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G 209061-NCP1351DDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 209061-NCP1351DDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 18V Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8.9 V to 28 V Control Operating Temperature: -25°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 209061-NCP1351DDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 18V
Fault Protection: Current Limiting, Over Load, Over Power, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.9 V to 28 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1351DDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1351DDR2G
AC DC Converters, Offline Switches NCP1351DDR2G
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1351DDR2G
PMIC - AC DC Converters, Offline Switchers NCP1351DDR2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 209061-NCP1351DDR2G NCP1351DDR2G NCP1351DDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1351DDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details