Manufacturer: ON Semiconductor
Win Source Part Number: 928796-NCP1336BDR2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width), 13 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 28V
Family Name: NCP1336
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1336BDR2GOSTR, NCP1336BDR2G-ND, NCP1336BDR2GOSCT, NCP1336BDR2GOSDKR
Converter Offline Flyback Topology 14-SOIC
9V~28V SOIC-13 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 14SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 928796-NCP1336BDR2G | NCP1336BDR2G | NCP1336BDR2G | NCP1336BDR2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1336BDR2G | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width), 13 Leads | SOIC |