onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1217AD65R2

Description
Win Source Part Number: 1218997-NCP1217AD65R 2 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Supply Voltage - Operating: 7.6V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1217AD65R2, 2156-NCP1217AD65R2,2 156-NCP1217AD65R2-ON TR-ND Base Product Number: NCP1217 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1218997-NCP1217AD65R 2 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Supply Voltage - Operating: 7.6V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1217AD65R2, 2156-NCP1217AD65R2,2 156-NCP1217AD65R2-ON TR-ND Base Product Number: NCP1217 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1218997-NCP1217AD65R2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1218997-NCP1217AD65R2
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1218997-NCP1217AD65R2
Win Source Part Number: 1218997-NCP1217AD65R 2 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.8 V Duty Cycle: 46.5% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 150°C (TJ) Supply Voltage - Operating: 7.6V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: ONSONSNCP1217AD65R2, 2156-NCP1217AD65R2,2 156-NCP1217AD65R2-ON TR-ND Base Product Number: NCP1217 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1218997-NCP1217AD65R2
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.8 V
Duty Cycle: 46.5%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 150°C (TJ)
Supply Voltage - Operating: 7.6V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: ONSONSNCP1217AD65R2,2156-NCP1217AD65R2,2156-NCP1217AD65R2-ONTR-ND
Base Product Number: NCP1217
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1217AD65R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1217AD65R2
PMIC - AC DC Converters, Offline Switchers NCP1217AD65R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1217AD65R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1217AD65R2
AC DC Converters, Offline Switches NCP1217AD65R2
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218997-NCP1217AD65R2 NCP1217AD65R2 NCP1217AD65R2
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11682SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details