onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1247BD065R2G

Description
Win Source Part Number: 972078-NCP1247BD065R 2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1247BD065R2G -OS,ONSONSNCP1247BD0 65R2G Base Product Number: NCP1247
Request a Quote
Description
Win Source Part Number: 972078-NCP1247BD065R 2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1247BD065R2G -OS,ONSONSNCP1247BD0 65R2G Base Product Number: NCP1247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1247BD065R2G is a fixed-frequency current-mode controller designed for flyback converters, featuring a dynamic self-supply function that simplifies auxiliary supply design. It operates at switching frequencies of 65 kHz and includes a timer-based overload protection mechanism, which can be configured for latched or auto-recovery operation. The device supports a wide input voltage range from 8.9V to 28V and has a maximum duty cycle of 80%. Key features include frequency foldback for improved efficiency under light load conditions, low no-load standby power consumption of less than 30 mW, and built-in brown-out detection. The controller also incorporates internal thermal shutdown and provides a peak current drive capability of 500/800 mA. It is suitable for applications such as AC-DC adapters, offline battery chargers, and consumer electronic power supplies. The NCP1247 is packaged in an 8-SOIC format, making it suitable for surface mount technology (SMT) applications.

Datasheet Summary
Powered by GS/AI

The NCP1247BD065R2G is a fixed-frequency current-mode controller designed for flyback converters, featuring a dynamic self-supply function that simplifies auxiliary supply design. It operates at switching frequencies of 65 kHz and includes a timer-based overload protection mechanism, which can be configured for latched or auto-recovery operation. The device supports a wide input voltage range from 8.9V to 28V and has a maximum duty cycle of 80%. Key features include frequency foldback for improved efficiency under light load conditions, low no-load standby power consumption of less than 30 mW, and built-in brown-out detection. The controller also incorporates internal thermal shutdown and provides a peak current drive capability of 500/800 mA. It is suitable for applications such as AC-DC adapters, offline battery chargers, and consumer electronic power supplies. The NCP1247 is packaged in an 8-SOIC format, making it suitable for surface mount technology (SMT) applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 972078-NCP1247BD065R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
972078-NCP1247BD065R2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 972078-NCP1247BD065R2G
Win Source Part Number: 972078-NCP1247BD065R 2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 8.9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1247BD065R2G -OS,ONSONSNCP1247BD0 65R2G Base Product Number: NCP1247

Win Source Part Number: 972078-NCP1247BD065R2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 8.9V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP1247BD065R2G-OS,ONSONSNCP1247BD065R2G
Base Product Number: NCP1247

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1247BD065R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1247BD065R2G
PMIC - AC DC Converters, Offline Switchers NCP1247BD065R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1247BD065R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1247BD065R2G
AC DC Converters, Offline Switches NCP1247BD065R2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 972078-NCP1247BD065R2G NCP1247BD065R2G NCP1247BD065R2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365J-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372658-LS10-13B09R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Output Power 10 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details