Manufacturer: Power Integrations
Win Source Part Number: 045890-PKS607FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 126W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 277kHz TO-262-7C
IC OFFLINE SW FLYBACK TO262-7C
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 045890-PKS607FN | PKS607FN | PKS607FN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - PKS607FN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; TO-262-7C | Other; TO-262-7 (Formed Leads), 6 Leads |