onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G NCP1216AP100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135774-NCP1216AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135774-NCP1216AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G - 135774-NCP1216AP100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G
135774-NCP1216AP100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G 135774-NCP1216AP100G
Manufacturer: ON Semiconductor Win Source Part Number: 135774-NCP1216AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 46.5% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 10 V to 16 V Control Operating Temperature: 0°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135774-NCP1216AP100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 46.5%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 10 V to 16 V
Control Operating Temperature: 0°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1216AP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216AP100G
AC DC Converters, Offline Switches NCP1216AP100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216AP100G
PMIC - AC DC Converters, Offline Switchers NCP1216AP100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 135774-NCP1216AP100G NCP1216AP100G NCP1216AP100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216AP100G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR0680BG-1 - ICE5QR0680BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 42 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details