onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G NCP1381DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230044-NCP1381DR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Part Status: Obsolete(EOL) Family Name: NCP1381 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: NCP1380ADR2G Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230044-NCP1381DR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Part Status: Obsolete(EOL) Family Name: NCP1381 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: NCP1380ADR2G Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G - 1230044-NCP1381DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G
1230044-NCP1381DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G 1230044-NCP1381DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230044-NCP1381DR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15V Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 20 V Part Status: Obsolete(EOL) Family Name: NCP1381 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: NCP1380ADR2G Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230044-NCP1381DR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15V
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 10 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: NCP1381
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: NCP1380ADR2G
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1381DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1381DR2G
AC DC Converters, Offline Switches NCP1381DR2G
Converter Offline Flyback Topology 14-SOIC

Converter Offline Flyback Topology 14-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1381DR2G
PMIC - AC DC Converters, Offline Switchers NCP1381DR2G
IC OFFLINE SWITCH FLYBACK 14SOIC

IC OFFLINE SWITCH FLYBACK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230044-NCP1381DR2G NCP1381DR2G NCP1381DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1381DR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details