Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604YN PKS604YN

Description
Manufacturer: Power Integrations Win Source Part Number: 1089316-PKS604YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1089316-PKS604YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604YN - 1089316-PKS604YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604YN
1089316-PKS604YN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604YN 1089316-PKS604YN
Manufacturer: Power Integrations Win Source Part Number: 1089316-PKS604YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220-7C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1089316-PKS604YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 56W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - PKS604YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS604YN
AC DC Converters, Offline Switches PKS604YN
Converter Offline Flyback Topology 277kHz TO-220-7C

Converter Offline Flyback Topology 277kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PKS604YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS604YN
PMIC - AC DC Converters, Offline Switchers PKS604YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1089316-PKS604YN PKS604YN PKS604YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS604YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7C TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details