onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G NCP12700BDNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928793-NCP12700BDNR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: NCP12700 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12700BDNR2GOSTR, NCP12700BDNR2GOSCT, NCP12700BDNR2G-ND, NCP12700BDNR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928793-NCP12700BDNR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: NCP12700 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12700BDNR2GOSTR, NCP12700BDNR2GOSCT, NCP12700BDNR2G-ND, NCP12700BDNR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G - 928793-NCP12700BDNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G
928793-NCP12700BDNR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G 928793-NCP12700BDNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928793-NCP12700BDNR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: NCP12700 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12700BDNR2GOSTR, NCP12700BDNR2GOSCT, NCP12700BDNR2G-ND, NCP12700BDNR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928793-NCP12700BDNR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 20V
Family Name: NCP12700
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP12700BDNR2GOSTR, NCP12700BDNR2GOSCT, NCP12700BDNR2G-ND, NCP12700BDNR2GOSDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP12700BDNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12700BDNR2G
AC DC Converters, Offline Switches NCP12700BDNR2G
Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP

Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12700BDNR2G
PMIC - AC DC Converters, Offline Switchers NCP12700BDNR2G
IC OFFLINE SWITCH FLYBACK 10MSOP

IC OFFLINE SWITCH FLYBACK 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928793-NCP12700BDNR2G NCP12700BDNR2G NCP12700BDNR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP12700BDNR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5053-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -240 to -390 volts
View Details