onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G NCP1247BD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928788-NCP1247BD100R 2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1247 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1247BD100R2GOSCT, NCP1247BD100R2GOSTR, NCP1247BD100R2G-ND, NCP1247BD100R2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928788-NCP1247BD100R 2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1247 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1247BD100R2GOSCT, NCP1247BD100R2GOSTR, NCP1247BD100R2G-ND, NCP1247BD100R2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G - 928788-NCP1247BD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G
928788-NCP1247BD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G 928788-NCP1247BD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 928788-NCP1247BD100R 2G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 8.9V ~ 28V Family Name: NCP1247 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1247BD100R2GOSCT, NCP1247BD100R2GOSTR, NCP1247BD100R2G-ND, NCP1247BD100R2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928788-NCP1247BD100R2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 100kHz 7-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 28V
Family Name: NCP1247
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1247BD100R2GOSCT, NCP1247BD100R2GOSTR, NCP1247BD100R2G-ND, NCP1247BD100R2GOSDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1247BD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1247BD100R2G
AC DC Converters, Offline Switches NCP1247BD100R2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1247BD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1247BD100R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928788-NCP1247BD100R2G NCP1247BD100R2G NCP1247BD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1247BD100R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A0365FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372867-LD30-23B15R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details