Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PKS606FN PKS606FN

Description
Manufacturer: Power Integrations Win Source Part Number: 1089320-PKS606FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1089320-PKS606FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS606FN - 1089320-PKS606FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS606FN
1089320-PKS606FN
PMIC - PMIC - AC DC Converters, Offline Switchers - PKS606FN 1089320-PKS606FN
Manufacturer: Power Integrations Win Source Part Number: 1089320-PKS606FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 277kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1089320-PKS606FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 117W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 277kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - PKS606FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PKS606FN
AC DC Converters, Offline Switches PKS606FN
Converter Offline Flyback Topology 277kHz TO-262-7C

Converter Offline Flyback Topology 277kHz TO-262-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PKS606FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PKS606FN
PMIC - AC DC Converters, Offline Switchers PKS606FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1089320-PKS606FN PKS606FN PKS606FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PKS606FN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-262-7C Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680BG-1 - ICE5QR1680BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1Q021FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers