onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205PG NCP1205PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229988-NCP1205PG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229988-NCP1205PG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205PG - 1229988-NCP1205PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205PG
1229988-NCP1205PG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205PG 1229988-NCP1205PG
Manufacturer: ON Semiconductor Win Source Part Number: 1229988-NCP1205PG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229988-NCP1205PG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - NCP1205PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1205PG
AC DC Converters, Offline Switches NCP1205PG
Converter Offline Flyback Topology 90kHz ~ 125kHz 8-PDIP

Converter Offline Flyback Topology 90kHz ~ 125kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229988-NCP1205PG NCP1205PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1205PG AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD636JHZ - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B1065FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
3 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details