Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG1842Y-883B

Description
Win Source Part Number: 1254083-SG1842Y-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Military, MIL-STD-883B Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1069,1259-1069- MIL,SG1842Y883B Base Product Number: SG1842
Request a Quote Datasheet
Description
Win Source Part Number: 1254083-SG1842Y-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Military, MIL-STD-883B Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1069,1259-1069- MIL,SG1842Y883B Base Product Number: SG1842
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254083-SG1842Y-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254083-SG1842Y-883B
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254083-SG1842Y-883B
Win Source Part Number: 1254083-SG1842Y-883B Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Military, MIL-STD-883B Package: Tube Standard Package: 50 Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16 V Duty Cycle: 95% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1069,1259-1069- MIL,SG1842Y883B Base Product Number: SG1842

Win Source Part Number: 1254083-SG1842Y-883B
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: Military, MIL-STD-883B
Package: Tube
Standard Package: 50
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16 V
Duty Cycle: 95%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 10V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1069,1259-1069-MIL,SG1842Y883B
Base Product Number: SG1842

Buy Now Datasheet
AC DC Converters, Offline Switches - SG1842Y-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG1842Y-883B
AC DC Converters, Offline Switches SG1842Y-883B
Converter Offline Flyback Topology 100Hz ~ 500kHz 8-CDIP

Converter Offline Flyback Topology 100Hz ~ 500kHz 8-CDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SG1842Y-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SG1842Y-883B
PMIC - AC DC Converters, Offline Switchers SG1842Y-883B
IC OFFLINE SWITCH FLYBACK 8CDIP

IC OFFLINE SWITCH FLYBACK 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254083-SG1842Y-883B SG1842Y-883B SG1842Y-883B
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; Tube DIP; Other; 8-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR0680JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 82 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details