Manufacturer: ON Semiconductor
Win Source Part Number: 041865-NCP1207APG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Frequency - Switching: Up to 200kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.6 V to 20 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology Up to 200kHz 8-PDIP
200kHz 10.6V~20V DIP-8 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 041865-NCP1207APG | NCP1207APG | NCP1207APG | NCP1207APG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1207APG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP |