Win Source Part Number: 1337949-RAA2230114GP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 3,000
Power (Watts): 5 W
Output Isolation: Non-Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Buck
Voltage - Start Up: 5.9 V
Frequency - Switching: 30kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Short Circuit
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 375V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: RAA2230114
IC OFFLINE SWITCH BUCK TSOT23-5 Product overview: RAA2230114GP3#JA0 from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-RAA2230114GP3#JA
IC OFFLINE SWITCH BUCK TSOT23-5
IC OFFLINE SWITCH BUCK TSOT23-5
Converter Offline Buck Topology 30kHz TSOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1337949-RAA2230114GP3#JA0 | 748-RAA2230114GP3#JA0 | RAA2230114GP3#JA0 | RAA2230114GP3#JA0 | RAA2230114GP3#JA0 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | Buck Step-Down DC-DC Converter IC | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Output Power | 5 watts | 5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |