onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1366AABAYDR2G

Description
Win Source Part Number: 981111-NCP1366AABAYD R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1366AABAYDR2 G-OS,ONSONSNCP1366AA BAYDR2G Base Product Number: NCP1366
Request a Quote Datasheet
Description
Win Source Part Number: 981111-NCP1366AABAYD R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1366AABAYDR2 G-OS,ONSONSNCP1366AA BAYDR2G Base Product Number: NCP1366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 981111-NCP1366AABAYDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
981111-NCP1366AABAYDR2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 981111-NCP1366AABAYDR2G
Win Source Part Number: 981111-NCP1366AABAYD R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 20 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18 V Fault Protection: Current Limiting, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1366AABAYDR2 G-OS,ONSONSNCP1366AA BAYDR2G Base Product Number: NCP1366

Win Source Part Number: 981111-NCP1366AABAYDR2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 20 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18 V
Fault Protection: Current Limiting, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6.5V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP1366AABAYDR2G-OS,ONSONSNCP1366AABAYDR2G
Base Product Number: NCP1366

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1366AABAYDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1366AABAYDR2G
PMIC - AC DC Converters, Offline Switchers NCP1366AABAYDR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1366AABAYDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1366AABAYDR2G
AC DC Converters, Offline Switches NCP1366AABAYDR2G
Converter Offline Flyback Topology 7-SOIC

Converter Offline Flyback Topology 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 981111-NCP1366AABAYDR2G NCP1366AABAYDR2G NCP1366AABAYDR2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details