onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1341B1D1R2G

Description
Win Source Part Number: 972079-NCP1341B1D1R2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 75% Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1341B1D1R2G-ND,NC P1341B1D1R2GOSCT,NCP 1341B1D1R2GOSTR,NCP1 341B1D1R2GOSDKR Base Product Number: NCP1341
Request a Quote Datasheet
Description
Win Source Part Number: 972079-NCP1341B1D1R2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 75% Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1341B1D1R2G-ND,NC P1341B1D1R2GOSCT,NCP 1341B1D1R2GOSTR,NCP1 341B1D1R2GOSDKR Base Product Number: NCP1341
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 972079-NCP1341B1D1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
972079-NCP1341B1D1R2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 972079-NCP1341B1D1R2G
Win Source Part Number: 972079-NCP1341B1D1R2 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 75% Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads Supplier Device Package: 9-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 9V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1341B1D1R2G-ND,NC P1341B1D1R2GOSCT,NCP 1341B1D1R2GOSTR,NCP1 341B1D1R2GOSDKR Base Product Number: NCP1341

Win Source Part Number: 972079-NCP1341B1D1R2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17 V
Duty Cycle: 75%
Fault Protection: Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 9V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1341B1D1R2G-ND,NCP1341B1D1R2GOSCT,NCP1341B1D1R2GOSTR,NCP1341B1D1R2GOSDKR
Base Product Number: NCP1341

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1341B1D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1341B1D1R2G
AC DC Converters, Offline Switches NCP1341B1D1R2G
Converter Offline Flyback Topology 9-SOIC

Converter Offline Flyback Topology 9-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1341B1D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1341B1D1R2G
PMIC - AC DC Converters, Offline Switchers NCP1341B1D1R2G
IC OFFLINE SWITCH FLYBACK 9SOIC

IC OFFLINE SWITCH FLYBACK 9SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 972079-NCP1341B1D1R2G NCP1341B1D1R2G NCP1341B1D1R2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel Other; 10-SOP (0.154\", 3.90mm Width), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A3065PBKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 128 watts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 - 769918-BD7682FJ-LBE2 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers