onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G NCP1399ACDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803289-NCP1399ACDR2G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803289-NCP1399ACDR2G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G - 803289-NCP1399ACDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G
803289-NCP1399ACDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G 803289-NCP1399ACDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 803289-NCP1399ACDR2G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 803289-NCP1399ACDR2G
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
AC DC Converters, Offline Switches - NCP1399ACDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399ACDR2G
AC DC Converters, Offline Switches NCP1399ACDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399ACDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399ACDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803289-NCP1399ACDR2G NCP1399ACDR2G NCP1399ACDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399ACDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR0680JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 82 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details