onsemi AC DC Converters, Offline Switches NCP1253ASN100T1G

Description
Converter Offline Flyback Topology 100kHz 6-TSOP
Description
Converter Offline Flyback Topology 100kHz 6-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1253ASN100T1G is a current-mode PWM controller designed for offline power supplies, packaged in a compact TSOP-6 format. It operates at a fixed frequency of 100 kHz and can handle supply voltages up to 28 V. The controller features frequency foldback down to 26 kHz and skip-cycle operation under light load conditions, enhancing efficiency. It includes adjustable ramp compensation to prevent sub-harmonic oscillations during continuous conduction mode (CCM) operation. Protection mechanisms include an auto-recovery timer for short-circuit protection and a latched over-voltage protection (OVP) on the VCC pin, safeguarding the circuit against faults. The device is optimized for low no-load standby power consumption and is compliant with Pb-free standards. Typical applications include AC-DC converters for televisions, set-top boxes, printers, and offline adapters for notebooks and netbooks.

Datasheet Summary
Powered by GS/AI

The NCP1253ASN100T1G is a current-mode PWM controller designed for offline power supplies, packaged in a compact TSOP-6 format. It operates at a fixed frequency of 100 kHz and can handle supply voltages up to 28 V. The controller features frequency foldback down to 26 kHz and skip-cycle operation under light load conditions, enhancing efficiency. It includes adjustable ramp compensation to prevent sub-harmonic oscillations during continuous conduction mode (CCM) operation. Protection mechanisms include an auto-recovery timer for short-circuit protection and a latched over-voltage protection (OVP) on the VCC pin, safeguarding the circuit against faults. The device is optimized for low no-load standby power consumption and is compliant with Pb-free standards. Typical applications include AC-DC converters for televisions, set-top boxes, printers, and offline adapters for notebooks and netbooks.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP1253ASN100T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1253ASN100T1G
AC DC Converters, Offline Switches NCP1253ASN100T1G
Converter Offline Flyback Topology 100kHz 6-TSOP

Converter Offline Flyback Topology 100kHz 6-TSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1253ASN100T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1253ASN100T1G
PMIC - AC DC Converters, Offline Switchers NCP1253ASN100T1G
IC OFFLINE SWITCH FLYBACK 6TSOP

IC OFFLINE SWITCH FLYBACK 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1253ASN100T1G NCP1253ASN100T1G
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Non-isolated AC/DC Converter - BP5068A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers