onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP12400BBHAA1DR2G

Description
Manufacturer: onsemi Win Source Part Number: 1317283-NCP12400BBHA A1DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1317283-NCP12400BBHA A1DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP12400BBHAA1DR2G is a fixed-frequency current-mode controller designed for flyback converters, operating at either 65 kHz or 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor by providing internal startup current during various operational states. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function. This controller incorporates timer-based overload protection, which can operate in either latched or autorecovery modes, and adjustable compensation to maintain maximum power independent of input voltage. It also supports frequency foldback and skip mode for enhanced efficiency under light load conditions, achieving low standby power consumption of less than 30 mW. Additional features include internal thermal shutdown, a fault input for overvoltage and over-temperature protection, and a drive output capable of sourcing or sinking up to 500 mA. The NCP12400BBHAA1DR2G is suitable for applications such as offline adapters for notebooks, LCDs, printers, and auxiliary power supplies.

Datasheet Summary
Powered by GS/AI

The NCP12400BBHAA1DR2G is a fixed-frequency current-mode controller designed for flyback converters, operating at either 65 kHz or 100 kHz. It features a dynamic self-supply function that simplifies the design of the auxiliary supply and VCC capacitor by providing internal startup current during various operational states. The device includes a high-voltage detector for brown-out detection and an X2 capacitor discharge function. This controller incorporates timer-based overload protection, which can operate in either latched or autorecovery modes, and adjustable compensation to maintain maximum power independent of input voltage. It also supports frequency foldback and skip mode for enhanced efficiency under light load conditions, achieving low standby power consumption of less than 30 mW. Additional features include internal thermal shutdown, a fault input for overvoltage and over-temperature protection, and a drive output capable of sourcing or sinking up to 500 mA. The NCP12400BBHAA1DR2G is suitable for applications such as offline adapters for notebooks, LCDs, printers, and auxiliary power supplies.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317283-NCP12400BBHAA1DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317283-NCP12400BBHAA1DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317283-NCP12400BBHAA1DR2G
Manufacturer: onsemi Win Source Part Number: 1317283-NCP12400BBHA A1DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317283-NCP12400BBHAA1DR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.9V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCP12400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP12400BBHAA1DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12400BBHAA1DR2G
AC DC Converters, Offline Switches NCP12400BBHAA1DR2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12400BBHAA1DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12400BBHAA1DR2G
PMIC - AC DC Converters, Offline Switchers NCP12400BBHAA1DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317283-NCP12400BBHAA1DR2G NCP12400BBHAA1DR2G NCP12400BBHAA1DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers