onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G NCP1399AMDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848878-NCP1399AMDR2G Series: NCP1399 Features: Converter Offline Topology Package: Reel - TR Family Name: NCP1399 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1399AMDR2GOSCT, 488-NCP1399AMDR2GTR, NCP1399AMDR2GOSDKR, NCP1399AMDR2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848878-NCP1399AMDR2G Series: NCP1399 Features: Converter Offline Topology Package: Reel - TR Family Name: NCP1399 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1399AMDR2GOSCT, 488-NCP1399AMDR2GTR, NCP1399AMDR2GOSDKR, NCP1399AMDR2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G - 848878-NCP1399AMDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G
848878-NCP1399AMDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G 848878-NCP1399AMDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 848878-NCP1399AMDR2G Series: NCP1399 Features: Converter Offline Topology Package: Reel - TR Family Name: NCP1399 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1399AMDR2GOSCT, 488-NCP1399AMDR2GTR, NCP1399AMDR2GOSDKR, NCP1399AMDR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 848878-NCP1399AMDR2G
Series: NCP1399
Features: Converter Offline Topology
Package: Reel - TR
Family Name: NCP1399
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1399AMDR2GOSCT, 488-NCP1399AMDR2GTR, NCP1399AMDR2GOSDKR, NCP1399AMDR2GOSTR

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1399AMDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399AMDR2G
AC DC Converters, Offline Switches NCP1399AMDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399AMDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399AMDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 848878-NCP1399AMDR2G NCP1399AMDR2G NCP1399AMDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1399AMDR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR0680JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 82 watts
View Details
2 suppliers
AC DC Converters - LM35-10D0512-10 - 847220-LM35-10D0512-10 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
View Details