onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP13992ATDR2G

Description
Win Source Part Number: 1372596-NCP13992ATDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 15.8 V Duty Cycle: 50%
Request a Quote
Description
Win Source Part Number: 1372596-NCP13992ATDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 15.8 V Duty Cycle: 50%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP13992ATDR2G is a high-performance current mode controller designed for half-bridge resonant converters, featuring integrated high-voltage drivers capable of handling up to 600V. It operates at a frequency range of 20 kHz to 750 kHz, making it suitable for various applications including adapters, offline battery chargers, and power supplies for flat panel displays and industrial equipment. The controller includes a dedicated output for driving a Power Factor Correction (PFC) controller, enhancing efficiency during light load conditions through its quiet skip mode. Protection features are comprehensive, including overload protection, over-current protection, brown-out detection, and over-voltage and over-temperature protections. The device supports automatic dead-time adjustment and offers a startup current source with low leakage, ensuring reliable operation. It is packaged in a 16-SOIC format, suitable for surface mount applications, and operates within a temperature range of -50°C to 150°C. This product is Pb-free and complies with REACH regulations.

Datasheet Summary
Powered by GS/AI

The NCP13992ATDR2G is a high-performance current mode controller designed for half-bridge resonant converters, featuring integrated high-voltage drivers capable of handling up to 600V. It operates at a frequency range of 20 kHz to 750 kHz, making it suitable for various applications including adapters, offline battery chargers, and power supplies for flat panel displays and industrial equipment. The controller includes a dedicated output for driving a Power Factor Correction (PFC) controller, enhancing efficiency during light load conditions through its quiet skip mode. Protection features are comprehensive, including overload protection, over-current protection, brown-out detection, and over-voltage and over-temperature protections. The device supports automatic dead-time adjustment and offers a startup current source with low leakage, ensuring reliable operation. It is packaged in a 16-SOIC format, suitable for surface mount applications, and operates within a temperature range of -50°C to 150°C. This product is Pb-free and complies with REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372596-NCP13992ATDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372596-NCP13992ATDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372596-NCP13992ATDR2G
Win Source Part Number: 1372596-NCP13992ATDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCP13992 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V Topology: Half-Bridge Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 20kHz ~ 750kHz Output Isolation: Isolated Voltage - Breakdown: 600V Voltage - Start Up: 15.8 V Duty Cycle: 50%

Win Source Part Number: 1372596-NCP13992ATDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Base Product Number: NCP13992
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN, Frequency Control, Soft Start
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
Topology: Half-Bridge
Internal Switch(s): No
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 20kHz ~ 750kHz
Output Isolation: Isolated
Voltage - Breakdown: 600V
Voltage - Start Up: 15.8 V
Duty Cycle: 50%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP13992ATDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP13992ATDR2G
PMIC - AC DC Converters, Offline Switchers NCP13992ATDR2G
HIGH PERF CURRENT MODE RESONANT

HIGH PERF CURRENT MODE RESONANT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP13992ATDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP13992ATDR2G
AC DC Converters, Offline Switches NCP13992ATDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372596-NCP13992ATDR2G NCP13992ATDR2G NCP13992ATDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD536AKQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage 5 to 18 volts
View Details
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Output Voltage 15 volts
Input Voltage 120 to 390 volts
View Details
2 suppliers