onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2 NCP1230D65R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230008-NCP1230D65R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230008-NCP1230D65R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2 - 1230008-NCP1230D65R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2
1230008-NCP1230D65R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2 1230008-NCP1230D65R2
Manufacturer: ON Semiconductor Win Source Part Number: 1230008-NCP1230D65R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D133R2; NCP1230D100R2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230008-NCP1230D65R2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): UCC28C41DRG4; NCP1230D133R2; NCP1230D100R2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1230D65R2
PMIC - AC DC Converters, Offline Switchers NCP1230D65R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1230D65R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1230D65R2
AC DC Converters, Offline Switches NCP1230D65R2
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1230008-NCP1230D65R2 NCP1230D65R2 NCP1230D65R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details